Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51124EVM-001 TPS51124EVM-001

Description
Manufacturer: Texas Instruments Win Source Part Number: 797951-TPS51124EVM-0 01 Regulator Topology: Buck Voltage - Output: 1.05V, 1.5V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 10A, 10A Utilized IC / Part: TPS51124 Family Name: TPS51124 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797951-TPS51124EVM-0 01 Regulator Topology: Buck Voltage - Output: 1.05V, 1.5V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 10A, 10A Utilized IC / Part: TPS51124 Family Name: TPS51124 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51124EVM-001 - 797951-TPS51124EVM-001 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51124EVM-001
797951-TPS51124EVM-001
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51124EVM-001 797951-TPS51124EVM-001
Manufacturer: Texas Instruments Win Source Part Number: 797951-TPS51124EVM-0 01 Regulator Topology: Buck Voltage - Output: 1.05V, 1.5V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 10A, 10A Utilized IC / Part: TPS51124 Family Name: TPS51124 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797951-TPS51124EVM-001
Regulator Topology: Buck
Voltage - Output: 1.05V, 1.5V
Voltage - Input: 5 V ~ 25 V
Main Purpose: DC/DC, Step Down
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 10A, 10A
Utilized IC / Part: TPS51124
Family Name: TPS51124
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MOD FOR TPS51124 DC/DC Step Down 2 Non-Isolated - 1.05V 1.5V 10A 10A 5 ~ 25 V Buck - Fully Populated Board TPS51124 - TPS51124EVM-001 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR TPS51124 DC/DC Step Down 2 Non-Isolated - 1.05V 1.5V 10A 10A 5 ~ 25 V Buck - Fully Populated Board TPS51124
TPS51124EVM-001
EVAL MOD FOR TPS51124 DC/DC Step Down 2 Non-Isolated - 1.05V 1.5V 10A 10A 5 ~ 25 V Buck - Fully Populated Board TPS51124 TPS51124EVM-001
EVAL MOD FOR TPS51124 DC/DC Step Down 2 Non-Isolated - 1.05V 1.5V 10A 10A 5 ~ 25 V Buck - Fully Populated Board TPS51124

EVAL MOD FOR TPS51124 DC/DC Step Down 2 Non-Isolated - 1.05V 1.5V 10A 10A 5 ~ 25 V Buck - Fully Populated Board TPS51124

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Electronic Development Boards Electronic Development Boards
Product Number 797951-TPS51124EVM-001 TPS51124EVM-001
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51124EVM-001 EVAL MOD FOR TPS51124 DC/DC Step Down 2 Non-Isolated - 1.05V 1.5V 10A 10A 5 ~ 25 V Buck - Fully Populated Board TPS51124
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2778756 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2473249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; IoT WiFi Application
Ports Wireless
View Details