Dual-Synch Step-Down Controller w/Out-of-Audio Operation 100mA LDO f/Notebook Sys Pwr 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272499-TPS51123RGET
Series: D-CAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 28 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 460kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS51123
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): BD9528MUV; BD9528MUV-E2; LTC3880EUJ-1#TRMPBF;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
DC/DC Controller, Dual Output, 20A, 5.5V, 28V In, VQFN Product overview: TPS51123RGET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 5.5V, 28V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 20A, 5.5V, 28V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS51123RGET can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
IC REG QUAD BUCK/LNR SYNC 24VQFN
IC REG QUAD BUCK/LNR SYNC 24VQFN
Switching Controllers Dual-Synch,Step-Down
IC REG QUAD BUCK/LNR SYNC 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51123RGET | 1272499-TPS51123RGET | 296-24069-1-ND | 776-TPS51123RGET | TPS51123RGET | TPS51123RGET | TPS51123RGET | TPS51123RGET | TPS51123RGET |
| Product Name | TPS51123 Dual-Synch Step-Down Controller w/Out-of-Audio Operation 100mA LDO f/Notebook Sys Pwr | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51123RGET | Voltage Regulators - Linear + Switching | Dual 20A 5.5V 28V Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 2 to 5.5 volts | 3.3 volts | 5.5 volts | ||||||
| IOUT | 20 amps | 0.1000 amps | 20 amps |