Dual-Synch Step-Down Controller w/Out-of-Audio Operation 100mA LDO f/Notebook Sys Pwr 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213365-TPS51123RGER
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 460kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 5.5 V to 28 V
Alternative Parts (Cross-Reference): MAX1635CAI; TPS59116RGER; TPS59116RGET; TPS51123RGER;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
IC REG QUAD BUCK/LNR SYNC 24VQFN
IC REG QUAD BUCK/LNR SYNC 24VQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
IC REG QUAD BUCK/LNR SYNC 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51123RGER | 213365-TPS51123RGER | 296-49306-2-ND | TPS51123RGER | TPS51123RGER | TPS51123RGER | TPS51123RGER |
| Product Name | TPS51123 Dual-Synch Step-Down Controller w/Out-of-Audio Operation 100mA LDO f/Notebook Sys Pwr | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51123RGER | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||
| Output Voltage | 2 to 5.5 volts | 3.3 volts | |||||
| IOUT | 20 amps | 0.1000 amps |