Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching TPS51123ARGER

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching Series: D-CAP™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Number of Outputs: 4 Frequency - Switching: 460kHz Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: 3.3V, 100mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching Series: D-CAP™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Number of Outputs: 4 Frequency - Switching: 460kHz Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: 3.3V, 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching - TPS51123ARGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching
TPS51123ARGER
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching TPS51123ARGER
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching Series: D-CAP™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Number of Outputs: 4 Frequency - Switching: 460kHz Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: 3.3V, 100mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching
Series: D-CAP™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs: 4
Frequency - Switching: 460kHz
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 100mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number TPS51123ARGER
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details