The TPS51120 is a dual synchronous step-down controller designed for notebook system power, providing high-power regulation and 5-V or 3.3-V standby regulation with 100-mA linear regulators. It is housed in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm and operates from -40°C to 85°C ambient temperature. The device supports selectable D-CAP™ mode for fast transient response, low-ripple current mode, and PWM-only or auto-skip operation. Input voltage range is 4.5 V to 28 V, and it includes integrated gate drivers, soft-start, power-good outputs with delay timers, and current-sensing options. The TPS51120RHBT variant is packaged in a 250-piece small tape and reel configuration.
Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power 32-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 033969-TPS51120RHBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 32QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32QFN
Switching Controllers Dual Current Mode Sync Step-Down
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51120RHBT | 296-18341-1-ND | 033969-TPS51120RHBT | TPS51120RHBT | TPS51120RHBT | TPS51120RHBT | TPS51120RHBT |
| Product Name | TPS51120 Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51120RHBT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Multiple Outputs | Enable, On Time Control, Power Good | ||
| Output Voltage | 1 to 5.5 volts | ||||||
| IOUT | 20 amps |