Texas Instruments Dual 20A 580kHz 28V DC-DC Converter IC TPS51120RHBT

Description
Dual-OUT DC/DC Controller, 20A, 580kHz, 4.5-28V IN, VQFN EP Product overview: TPS51120RHBT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 580kHz, 28V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 20A, 580kHz, 28V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51120RHBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-OUT DC/DC Controller, 20A, 580kHz, 4.5-28V IN, VQFN EP Product overview: TPS51120RHBT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 580kHz, 28V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 20A, 580kHz, 28V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51120RHBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20A 580kHz 28V DC-DC Converter IC
715-TPS51120RHBT
Dual 20A 580kHz 28V DC-DC Converter IC 715-TPS51120RHBT
Dual-OUT DC/DC Controller, 20A, 580kHz, 4.5-28V IN, VQFN EP Product overview: TPS51120RHBT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 580kHz, 28V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 20A, 580kHz, 28V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51120RHBT can be used for catalog matching and distributor lookup.

Dual-OUT DC/DC Controller, 20A, 580kHz, 4.5-28V IN, VQFN EP Product overview: TPS51120RHBT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 580kHz, 28V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 20A, 580kHz, 28V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51120RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS51120RHBT
Product Name Dual 20A 580kHz 28V DC-DC Converter IC
Package Type Other; VQFN EP
Output Voltage 5.5 volts
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP011512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
DC-DC Converters - 1227032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details