Manufacturer: Texas Instruments
Win Source Part Number: 055603-TPS51120RHBRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Alternative Parts (Cross-Reference): ISL6228HRTZ-T; TPS51225ARUKR; TPS51120RHBRG4; TPS51427RHBTG4;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 055603-TPS51120RHBRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51120RHBRG4 |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-VQFN (5x5) |