Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033968-TPS51120RHBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: TPS51120
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Alternative Parts (Cross-Reference): ADP3026JRU-REEL; LTC3728LEGN-1#TR; ISL6228HRTZ;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Philippines, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32QFN
Switching Controllers Dual Current Mode Sync Step-Down
IC REG CTRLR BUCK 32QFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51120RHBR | 033968-TPS51120RHBR | 296-26975-6-ND | TPS51120RHBR | TPS51120RHBR | TPS51120RHBR | TPS51120RHBR |
| Product Name | TPS51120 Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51120RHBR | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Synchronous Rectification | Multiple Outputs | Enable, On Time Control, Power Good | ||
| Output Voltage | 1 to 5.5 volts | ||||||
| IOUT | 20 amps |