Texas Instruments High-Performance Analog TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117 TPS51117EVM

Description
TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117
Request a Quote Datasheet
Description
TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117 - TPS51117EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117
TPS51117EVM
TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117 TPS51117EVM
TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117

TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117

Supplier's Site
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31163-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31163-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31163-ND
TPS51117 D-CAP™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS51117 D-CAP™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51117EVM - 797949-TPS51117EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51117EVM
797949-TPS51117EVM
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51117EVM 797949-TPS51117EVM
Manufacturer: Texas Instruments Win Source Part Number: 797949-TPS51117EVM Series: D-CAP Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 6 V ~ 21 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: TPS51117 Family Name: TPS51117 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797949-TPS51117EVM
Series: D-CAP
Regulator Topology: Buck
Voltage - Output: 1.05V
Voltage - Input: 6 V ~ 21 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Output Current: 10A
Utilized IC / Part: TPS51117
Family Name: TPS51117
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS51117EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS51117EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS51117EVM
EVAL MODULE FOR TPS51117

EVAL MODULE FOR TPS51117

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS51117EVM 296-31163-ND 797949-TPS51117EVM TPS51117EVM
Product Name TPS51117EVM DC/DC Step Down 1 Non-Isolated - 1.05V 10A 6 ~ 21 V Buck 350kHz Fully Populated Board TPS51117 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51117EVM Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 223-1787-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
Evaluation Boards - CY3675-TSSOP20B - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details