Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116RGET

Description
IC REG CTRLR DDR 1OUT 24VQFN
Description
IC REG CTRLR DDR 1OUT 24VQFN

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51116RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51116RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116RGET
IC REG CTRLR DDR 1OUT 24VQFN

IC REG CTRLR DDR 1OUT 24VQFN

Supplier's Site
Ddr Termination Regulator, 3A, Vqfn-24; Memory Supported Texas Instruments - 52AH7751 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 3A, Vqfn-24; Memory Supported Texas Instruments
52AH7751
Ddr Termination Regulator, 3A, Vqfn-24; Memory Supported Texas Instruments 52AH7751
DDR TERMINATION REGULATOR, 3A, VQFN-24; Memory Supported:DDR1, DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:28V; DDR Regulator Case Style:VQFN; No. of Pins:24Pins; Product Range:-; RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 3A, VQFN-24; Memory Supported:DDR1, DDR2, DDR3, LPDDR3, DDR4; Source / Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:28V; DDR Regulator Case Style:VQFN; No. of Pins:24Pins; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS51116RGET 52AH7751
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ddr Termination Regulator, 3A, Vqfn-24; Memory Supported Texas Instruments
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details