Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116RGER

Description
IC REG CTRLR DDR 1OUT 24VQFN
Description
IC REG CTRLR DDR 1OUT 24VQFN

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51116RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51116RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116RGER
IC REG CTRLR DDR 1OUT 24VQFN

IC REG CTRLR DDR 1OUT 24VQFN

Supplier's Site
Ldo, Fixed, 2.5V, 3A, Vqfn-24; Output Type Texas Instruments - 27AJ0491 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 3A, Vqfn-24; Output Type Texas Instruments
27AJ0491
Ldo, Fixed, 2.5V, 3A, Vqfn-24; Output Type Texas Instruments 27AJ0491
LDO, FIXED, 2.5V, 3A, VQFN-24; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 2.5V, 3A, VQFN-24; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS51116RGER 27AJ0491
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ldo, Fixed, 2.5V, 3A, Vqfn-24; Output Type Texas Instruments
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details