Manufacturer: Texas Instruments
Win Source Part Number: 220011-TPS51116PWR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package: 20-HTSSOP
Applications: Controller, DDR
Voltage - Output: 1.5V, 1.8V, 2.5V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 1
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 220011-TPS51116PWR |
| Product Name | Integrated Circuits(ICs) |