Texas Instruments Standard Linear and Logic Voltage Regulator TPS51116PWPR

Description
(PRICE/TC), LDO, ADJ, 0.75V-3V, 3A, HTSSOP-20; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:28V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:750MV; ADJUSTABLE OUTPUT VOLTAGE MAX:3V; OUTPUT CURRENT:3A; DROPOUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), LDO, ADJ, 0.75V-3V, 3A, HTSSOP-20; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:28V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:750MV; ADJUSTABLE OUTPUT VOLTAGE MAX:3V; OUTPUT CURRENT:3A; DROPOUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16706445 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16706445
Voltage Regulator 16706445
(PRICE/TC), LDO, ADJ, 0.75V-3V, 3A, HTSSOP-20; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:28V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:750MV; ADJUSTABLE OUTPUT VOLTAGE MAX:3V; OUTPUT CURRENT:3A; DROPOUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LDO, ADJ, 0.75V-3V, 3A, HTSSOP-20; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:28V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:750MV; ADJUSTABLE OUTPUT VOLTAGE MAX:3V; OUTPUT CURRENT:3A; DROPOUT ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51116PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51116PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116PWPR
IC REG CTRLR DDR 1OUT 20HTSSOP

IC REG CTRLR DDR 1OUT 20HTSSOP

Supplier's Site
Ldo, Adj, 0.75V-3V, 3A, Htssop-20; Output Type Texas Instruments - 52AH7750 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.75V-3V, 3A, Htssop-20; Output Type Texas Instruments
52AH7750
Ldo, Adj, 0.75V-3V, 3A, Htssop-20; Output Type Texas Instruments 52AH7750
LDO, ADJ, 0.75V-3V, 3A, HTSSOP-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:750mV; Adjustable Output Voltage Max:3V; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, ADJ, 0.75V-3V, 3A, HTSSOP-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:750mV; Adjustable Output Voltage Max:3V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 16706445 TPS51116PWPR 52AH7750
Product Name Voltage Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ldo, Adj, 0.75V-3V, 3A, Htssop-20; Output Type Texas Instruments
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details