Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
TPS51116PWPR -- TPS51116 DDR1, DDR2, DDR3 SWITCHER AND LDO
Texas Instruments
TPS51116 DDR1, DDR2, DDR3 Switcher and LDO
TPS51116PWPR
Description
DDR1, DDR2, DDR3 Switcher and LDO 20-HTSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
DDR1, DDR2, DDR3 Switcher and LDO 20-HTSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
TPS51116 DDR1, DDR2, DDR3 Switcher and LDO
TPS51116PWPR
TPS51116 DDR1, DDR2, DDR3 Switcher and LDO
TPS51116PWPR
DDR1, DDR2, DDR3 Switcher and LDO 20-HTSSOP -40 to 85
DDR1, DDR2, DDR3 Switcher and LDO 20-HTSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
TPS51116PWPR
Product Name
TPS51116 DDR1, DDR2, DDR3 Switcher and LDO
Package Type
Other; HTSSOP,VQFN
Unlock Full Specs
to access all available technical data
Related Documents
Reference Designs
Altera Cyclone III FPGA Power Management Reference Design
Complete Power Solution for DDR or DDR2 Memory Applications
Multiphase, Sync Bucks, Linear for Single-board Computer (SBC) Power (1.1V @ 13A)
Multiphase, Sync Bucks, Linear for Single-board Computer (SBC) Power (1.8V @ 4.7A)
Multiphase, Sync Bucks, Linear for Single-board Computer (SBC) Power (2.5V @ 3A)
Multiphase, Sync Bucks, Linear for Single-board Computer (SBC) Power (3.3V @ 16A)
Single Chip DDR3 Supply using the TPS51116
Sync Buck, Linear Regulator (1.5V @ 9A, 0.75V @ 3A)
Sync Bucks, Linear for Single-board Computer (SBC) Power (1.2V @ 2A)
Sync Bucks, Linear for Single-board Computer (SBC) Power (1.8V @ 4.7A)
Sync Bucks, Linear for Single-board Computer (SBC) Power (1.8V @ 4A)
Sync Bucks, Linear for Single-board Computer (SBC) Power (2.5V @ 1A)
Sync Bucks, Linear for Single-board Computer (SBC) Power (2.5V @ 3A)
Synchronous Buck for Intel Core i3, i5, i7 Arrandale SV (1.1V @ 23A)
Synchronous Buck for Intel Core i3, i5, i7 Arrandale SV (1.2V @ 22A)
Synchronous Buck for Intel Core i3, i5, i7 Arrandale SV (1.5V @ 12A)
Synchronous Buck for Intel Core i3, i5, i7 Arrandale SV (1.8V @ 1A)
Synchronous Buck for Intel Core i3, i5, i7 Arrandale SV (5V @ 10A)
Similar Products
Texas Instruments
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC
LM25116MHX/NOPB
Specs
Output Voltage
36 volts
I
OUT
10 amps
I
Q
0.0046 amps
View Details
2
suppliers
Texas Instruments
LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking
LM25115AMTX/NOPB
Specs
Package Type
Other; TSSOP
Features
Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Texas Instruments
LM25037 Dual-Mode PWM Controller With Alternating Outputs
LM25037MT/NOPB
Specs
Package Type
Other; TSSOP
Features
Synchronization Pin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Texas Instruments
UC1823A-SP High Speed PWM Controller
5962-8990502VEA
Specs
Package Type
Other; CDIP
View Details