Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116PWP

Description
IC REG CTRLR DDR 1OUT 20HTSSOP
Description
IC REG CTRLR DDR 1OUT 20HTSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51116PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51116PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51116PWP
IC REG CTRLR DDR 1OUT 20HTSSOP

IC REG CTRLR DDR 1OUT 20HTSSOP

Supplier's Site
Synchronous Buck Controller, 20-Tssop; Output Type Texas Instruments - 21J9220 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Controller, 20-Tssop; Output Type Texas Instruments
21J9220
Synchronous Buck Controller, 20-Tssop; Output Type Texas Instruments 21J9220
SYNCHRONOUS BUCK CONTROLLER, 20-TSSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:25A RoHS Compliant: Yes

SYNCHRONOUS BUCK CONTROLLER, 20-TSSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:25A RoHS Compliant: Yes

Supplier's Site
Ic, Sync Buck Controller; Output Type Texas Instruments - 28AH5857 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Buck Controller; Output Type Texas Instruments
28AH5857
Ic, Sync Buck Controller; Output Type Texas Instruments 28AH5857
IC, SYNC BUCK CONTROLLER; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:25A; Dropout Voltage Vdo:-; RoHS Compliant: Yes

IC, SYNC BUCK CONTROLLER; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:25A; Dropout Voltage Vdo:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS51116PWP 21J9220
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Synchronous Buck Controller, 20-Tssop; Output Type Texas Instruments
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details