Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, 5.25V, 3A, Msop-10; Output Type Texas Instruments TPS51100DGQR

Description
LDO VOLTAGE REGULATOR, 5.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5.25V, 3A, Msop-10; Output Type Texas Instruments - 10J9767 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5.25V, 3A, Msop-10; Output Type Texas Instruments
10J9767
Ldo Voltage Regulator, 5.25V, 3A, Msop-10; Output Type Texas Instruments 10J9767
LDO VOLTAGE REGULATOR, 5.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Texas Instruments - 29AH8128 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Texas Instruments
29AH8128
Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Texas Instruments 29AH8128
LDO, FIXED, 1.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51100DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51100DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51100DGQR
IC REG CONV DDR 1OUT 10MSOP

IC REG CONV DDR 1OUT 10MSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 10J9767 TPS51100DGQR
Product Name Ldo Voltage Regulator, 5.25V, 3A, Msop-10; Output Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 5.25 to 4.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details