Texas Instruments Standard Linear and Logic Ic, V Reg, Ddr, Smd; Output Type Texas Instruments TPS51100DGQ

Description
IC, V REG, DDR, SMD; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Output Current:3A; LDO Regulator Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, V REG, DDR, SMD; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Output Current:3A; LDO Regulator Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ddr, Smd; Output Type Texas Instruments - 28AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ddr, Smd; Output Type Texas Instruments
28AH5856
Ic, V Reg, Ddr, Smd; Output Type Texas Instruments 28AH5856
IC, V REG, DDR, SMD; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Output Current:3A; LDO Regulator Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, V REG, DDR, SMD; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Output Current:3A; LDO Regulator Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51100DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51100DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51100DGQ
IC REG CONV DDR 1OUT 10MSOP

IC REG CONV DDR 1OUT 10MSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5856 TPS51100DGQ
Product Name Ic, V Reg, Ddr, Smd; Output Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 5.25 to 4.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details