The TPS51020 is a dual-channel synchronous step-down controller designed for notebook system power and DDR termination, featuring selectable DDR and fixed voltage modes, 180° phase shift between channels, integrated bootstrap diodes, and a 5-V, 60-mA regulator. It operates from a 4.5-V to 28-V input voltage range and is housed in a 30-pin TSSOP package with an operating temperature range of -40°C to 85°C.
Dual, DDR selectable, Synchronous buck controller 30-TSSOP -40 to 85
DC/DC Cntrlr Dual-OUT Step Down 450kHz 30-Pin TSSOP T/R Product overview: TPS51020DBTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 450kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 450kHz, TSSOP, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51020DBTR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS51020DBTR | 750-TPS51020DBTR |
| Product Name | TPS51020 Dual, DDR selectable, Synchronous buck controller | Dual Buck 450kHz TSSOP Step-Down DC-DC Converter IC |
| Package Type | Other; TSSOP | Other; TSSOP |
| Features | Shutdown (Inhibit) Pin; Complete Solution,Shutdown Pin for S3 | |
| Input Voltage | 4.5 to 28 volts | 28 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |