Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51020DBT

Description
IC REG CTRLR DDR 2OUT 30TSSOP
Description
IC REG CTRLR DDR 2OUT 30TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51020DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51020DBT
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51020DBT
IC REG CTRLR DDR 2OUT 30TSSOP

IC REG CTRLR DDR 2OUT 30TSSOP

Supplier's Site
Ic, Controller, Notebook Psu; Output Type Texas Instruments - 28AH5855 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Notebook Psu; Output Type Texas Instruments
28AH5855
Ic, Controller, Notebook Psu; Output Type Texas Instruments 28AH5855
IC, CONTROLLER, NOTEBOOK PSU; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:15A; Dropout Voltage Vdo:-;RoHS Compliant: Yes

IC, CONTROLLER, NOTEBOOK PSU; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:15A; Dropout Voltage Vdo:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS51020DBT 28AH5855
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ic, Controller, Notebook Psu; Output Type Texas Instruments
Outlets 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details