Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS50601ASPEVM-D

Description
TPS50601A-SP - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS50601A-SP - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-TPS50601ASPEVM-D-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-TPS50601ASPEVM-D-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-TPS50601ASPEVM-D-ND
TPS50601A-SP - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS50601A-SP - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341681-TPS50601ASPEVM-D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341681-TPS50601ASPEVM-D
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341681-TPS50601ASPEVM-D
Win Source Part Number: 1341681-TPS50601ASPE VM-D Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 2.5V Current - Output: 6A Voltage - Input: 4.5V ~ 6.3V Main Purpose: DC/DC, Step Down Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: TPS50601A-SP Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TPS50601 RoHS Status: Not applicable

Win Source Part Number: 1341681-TPS50601ASPEVM-D
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 2.5V
Current - Output: 6A
Voltage - Input: 4.5V ~ 6.3V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS50601A-SP
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TPS50601
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 296-TPS50601ASPEVM-D-ND 1341681-TPS50601ASPEVM-D
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305103 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1348271-CY3213A-CAPSENSE - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers