Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS4H000BQPWPRQ1 TPS4H000BQPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272489-TPS4H000BQPW PRQ1 Packaging: Reel Features: Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Current - Output (Maximum): 750mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 3.4V ~ 40V Rds On: 1Ohm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272489-TPS4H000BQPW PRQ1 Packaging: Reel Features: Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Current - Output (Maximum): 750mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 3.4V ~ 40V Rds On: 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS4H000BQPWPRQ1 - TPS4H000BQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS4H000BQPWPRQ1
TPS4H000BQPWPRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS4H000BQPWPRQ1 TPS4H000BQPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272489-TPS4H000BQPW PRQ1 Packaging: Reel Features: Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Current - Output (Maximum): 750mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 3.4V ~ 40V Rds On: 1Ohm

Manufacturer: Texas Instruments
Win Source Part Number: 1272489-TPS4H000BQPWPRQ1
Packaging: Reel
Features: Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Current - Output (Maximum): 750mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 3.4V ~ 40V
Rds On: 1Ohm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS4H000BQPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS4H000BQPWPRQ1
PMIC - Power Distribution Switches, Load Drivers TPS4H000BQPWPRQ1
IC PWR SWTCH N-CHAN 1:1 20HTSSOP

IC PWR SWTCH N-CHAN 1:1 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS4H000BQPWPRQ1 TPS4H000BQPWPRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS4H000BQPWPRQ1 PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details