TPS43335 - DC/DC, Step Up or Down 2, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS43335 DC/DC Step Up or Down 2 Non-Isolated - 0.9 ~ 11 V 0.9 ~ 11 V 700mA 700mA 4 ~ 40 V Boost Buck 150kHz ~ 600kHz Fully Populated Board TPS43335
Power Management IC Development Tools TPS43335EVM
EVAL MODULE FOR TPS43335
| DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-52491-ND | TPS43335EVM | TPS43335EVM | TPS43335EVM |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR TPS43335 DC/DC Step Up or Down 2 Non-Isolated - 0.9 ~ 11 V 0.9 ~ 11 V 700mA 700mA 4 ~ 40 V Boost Buck 150kHz ~ 600kHz Fully Populated Board TPS43335 | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Up or Down |