EVAL MODULE FOR TPS43330 DC/DC Step Up or Down 1 Non-Isolated - - - 2 ~ 40 V Buck-Boost 150kHz ~ 600kHz Fully Populated Board TPS43330
TPS43330 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
EVAL MOD, BUCK/BOOST CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS43330; Kit Application Type:Power Management; Application Sub Type:Buck/Boost Converter; Kit Contents:Eval Board TPS43330; Product RoHS Compliant: Yes
EVAL MODULE FOR TPS43330
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS43330EVM | 296-45921-ND | 27AJ0490 | TPS43330EVM |
| Product Name | EVAL MODULE FOR TPS43330 DC/DC Step Up or Down 1 Non-Isolated - - - 2 ~ 40 V Buck-Boost 150kHz ~ 600kHz Fully Populated Board TPS43330 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Eval Mod, Buck/boost Converter; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |