The TPS43330A-Q1 is an automotive-grade controller with two synchronous buck regulators and a pre-boost regulator for multi-rail power systems. It is packaged in a 38-pin HTSSOP (DAP) measuring 12.50 mm × 6.20 mm. Input voltage operates from 2 V to 40 V, with transient tolerance to 60 V. Buck outputs range from 0.9 V to 11 V, and the boost output is selectable at 7 V, 8.85 V, or 10 V. Switching frequency is programmable from 150 kHz to 600 kHz and supports external synchronization. Quiescent current is 30 µA with one buck active and 35 µA with both active. Shutdown current is below 4 µA. The device is AEC-Q100 Grade 1 qualified for -40°C to +125°C operation. Separate enable inputs, current foldback, and cycle-by-cycle current limiting are included for system control and protection.
Low-IQ Single-Boost Fixed-Voltage Dual-Synchronous Buck Controller 38-HTSSOP -40 to 125
Automotive Boost/Buck Controller, 40V, 600kHz, 30uA Iq, HTSSOP Product overview: TPS43330AQDAPRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, Boost, 40V, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, Boost, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS43330AQDAPRQ1
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS43330AQDAPRQ1 | 715-TPS43330AQDAPRQ1 |
| Product Name | TPS43330A-Q1 Low-IQ Single-Boost Fixed-Voltage Dual-Synchronous Buck Controller | Automotive Buck Boost 40V Step-Down DC-DC Converter IC |
| Package Type | Other; HTSSOP | Other; HTSSOP |
| Features | Synchronous Rectification; Power Good,Synchronous Rectification | |
| Output Voltage | 0.9000 to 11 volts | 11 volts |
| Input Voltage | 2 to 40 volts |