Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs 16-WQFN -40 to 150 Product overview: TPS43061RTER from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Boost, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Boost, 5.5V, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS43061RTER can be used for catalog matching and distributor lookup.
boost converterType 4.5V~38V WQFN-16-EP(3x3) DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 715-TPS43061RTER | TPS43061RTER |
| Product Name | Low-Power 5.5V Boost DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Output Voltage | 58 volts | |
| IOUT | 0.0500 amps | |
| IQ | 6.00E-4 amps |