Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS43061EVM-198

Description
TPS43061 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS43061 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-35785-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-35785-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-35785-ND
TPS43061 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

TPS43061 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1100927-TPS43061EVM-198 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1100927-TPS43061EVM-198
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1100927-TPS43061EVM-198
Win Source Part Number: 1100927-TPS43061EVM- 198 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Output: 15V Current - Output: 2A Voltage - Input: 6V ~ 12.6V Main Purpose: DC/DC, Step Up Frequency - Switching: 750kHz Supplied Contents: Board(s) Utilized IC / Part: TPS43061 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS43061EVM-198TPS43 061EVM-198 .; TPS43061EVM-198.; TPS43061EVM198; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-35785,TPS43061EV M-198-ND Base Product Number: TPS43061 RoHS Status: Not applicable

Win Source Part Number: 1100927-TPS43061EVM-198
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 15V
Current - Output: 2A
Voltage - Input: 6V ~ 12.6V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 750kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS43061
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS43061EVM-198TPS43061EVM-198 .; TPS43061EVM-198.; TPS43061EVM198;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-35785,TPS43061EVM-198-ND
Base Product Number: TPS43061
RoHS Status: Not applicable

Buy Now Datasheet
Boost Dc Dc Contr, Evaluation Board; Silicon Manufacturer Texas Instruments - 28AH5853 - Newark, An Avnet Company
Chicago, IL, United States
Boost Dc Dc Contr, Evaluation Board; Silicon Manufacturer Texas Instruments
28AH5853
Boost Dc Dc Contr, Evaluation Board; Silicon Manufacturer Texas Instruments 28AH5853
BOOST DC DC CONTR, EVALUATION BOARD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS43061; Kit Application Type:Power Management; Application Sub Type:Synchronous Boost DC-DC Controller; Kit Contents:Evaluation ModuleRoHS Compliant: Yes

BOOST DC DC CONTR, EVALUATION BOARD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS43061; Kit Application Type:Power Management; Application Sub Type:Synchronous Boost DC-DC Controller; Kit Contents:Evaluation ModuleRoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS43061EVM-198 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS43061EVM-198
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS43061EVM-198
MODULE EVAL FOR TPS43061-198

MODULE EVAL FOR TPS43061-198

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-35785-ND 1100927-TPS43061EVM-198 28AH5853 TPS43061EVM-198
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Boost Dc Dc Contr, Evaluation Board; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up Synchronous Boost DC-DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,MAV-11BSM,RRR137,50 OHMRoHS - TB-412-11B+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1887121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details