EVAL MODULE FOR TPS40211-352 DC/DC Step Up 1 Non-Isolated - 20 ~ 35 V 700mA 8 ~ 18 V Boost 300kHz Fully Populated Board TPS40211
Manufacturer: Texas Instruments
Win Source Part Number: 937286-TPS40211EVM-3
Features: TPS40211 1, Non-Isolated Outputs LED Driver Evaluation Board
Package: Box
Family Name: TPS40211
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-28553, TPS40211EVM-352-ND, TPS40211EVM352
TPS40211 1, Non-Isolated Outputs LED Driver Evaluation Board
Power Management IC Development Tools TPS40211EVM-352 Eval Mod
EVAL BRD, CURRENT MODE BOOST CONTROLLER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40211; Kit Application Type:Power Management; Application Sub Type:Current Mode Boost Controller; Kit Contents:Eval Board RoHS Compliant: Yes
EVAL MODULE FOR TPS40211-352
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS40211EVM-352 | 937286-TPS40211EVM-352 | 296-28553-ND | TPS40211EVM-352 | 27AJ0486 | TPS40211EVM-352 |
| Product Name | EVAL MODULE FOR TPS40211-352 DC/DC Step Up 1 Non-Isolated - 20 ~ 35 V 700mA 8 ~ 18 V Boost 300kHz Fully Populated Board TPS40211 | Board Mount LED Drivers - TPS40211EVM-352 | LED Driver Evaluation Boards | Power Management IC Development Tools | Eval Brd, Current Mode Boost Controller; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |