Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125
Boost DC/DC Controller, 1MHz, 52V In, 250V Out, 6A Out Product overview: TPS40211DGQ from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1MHz, 52V, 250V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1MHz, 52V, 250V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40211DGQ can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS40211DGQ | 715-TPS40211DGQ |
| Product Name | TPS40211 Wide Input Range Current Mode Boost Controller | 1MHz 52V 250V Boost DC-DC Converter IC |
| Package Type | Other; MSOP-PowerPAD,VSON | Other; MSOP |
| Features | Adjustable Switch Frequency,Enable/Shutdown,Soft Start,Synchronization Pin | |
| Output Voltage | 7 to 52 volts | 250 volts |
| Input Voltage | 4.5 to 52 volts | 52 volts |