Boost DC/DC Controller, 1MHz, 35V In, 30V Out, 1-Ch, HTSSOP EP Product overview: TPS40210QDGQRQ1 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1MHz, 35V, 30V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1MHz, 35V, 30V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40210QDGQRQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-TPS40210QDGQRQ1 |
| Product Name | 1MHz 35V 30V HTSSOP Boost DC-DC Converter IC |
| Package Type | Other; HTSSOP EP |
| Output Voltage | 9 volts |
| Input Voltage | 35 volts |