Texas Instruments Standard Linear and Logic Buck 345kHz Step-Down DC-DC Converter IC TPS40200SHKJ

Description
DC/DC Controller, Step Down, 345kHz, 8-Pin CFPAK SMT Product overview: TPS40200SHKJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 345kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 345kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40200SHKJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, Step Down, 345kHz, 8-Pin CFPAK SMT Product overview: TPS40200SHKJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 345kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 345kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40200SHKJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 345kHz Step-Down DC-DC Converter IC
715-TPS40200SHKJ
Buck 345kHz Step-Down DC-DC Converter IC 715-TPS40200SHKJ
DC/DC Controller, Step Down, 345kHz, 8-Pin CFPAK SMT Product overview: TPS40200SHKJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 345kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 345kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40200SHKJ can be used for catalog matching and distributor lookup.

DC/DC Controller, Step Down, 345kHz, 8-Pin CFPAK SMT Product overview: TPS40200SHKJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 345kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 345kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40200SHKJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40200SHKJ
Product Name Buck 345kHz Step-Down DC-DC Converter IC
Package Type Other; CFPAK
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
LM3208 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3208TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers