DC/DC Controller, Step Down, 52V In, 46V Out, 3A, 500kHz, SOIC Product overview: TPS40200HD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 52V, 46V, 3A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 52V, 46V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40200HD can be used for catalog matching and distributor lookup.
Texas Instruments TPS40200HD
Texas Instruments TPS40200HD
Texas Instruments TPS40200HD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 715-TPS40200HD | 2495018 |
| Product Name | Buck 52V 46V 3A Step-Down DC-DC Converter IC | DC-DC Converters ICs |
| Package Type | Other; D | |
| Output Voltage | 45.24 volts | 46 volts |
| Input Voltage | 52 volts | 52 volts |