Texas Instruments Standard Linear and Logic Buck 4.5V 15V 20A Step-Down DC-DC Converter IC TPS40190DRCRG4

Description
4.5V to 15V, 20A, Synchronous Buck Controller, 300kHz 10-VSON -40 to 85 Product overview: TPS40190DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 15V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 15V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40190DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V to 15V, 20A, Synchronous Buck Controller, 300kHz 10-VSON -40 to 85 Product overview: TPS40190DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 15V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 15V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40190DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4.5V 15V 20A Step-Down DC-DC Converter IC
715-TPS40190DRCRG4
Buck 4.5V 15V 20A Step-Down DC-DC Converter IC 715-TPS40190DRCRG4
4.5V to 15V, 20A, Synchronous Buck Controller, 300kHz 10-VSON -40 to 85 Product overview: TPS40190DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 15V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 15V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40190DRCRG4 can be used for catalog matching and distributor lookup.

4.5V to 15V, 20A, Synchronous Buck Controller, 300kHz 10-VSON -40 to 85 Product overview: TPS40190DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 15V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 15V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40190DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40190DRCRG4
Product Name Buck 4.5V 15V 20A Step-Down DC-DC Converter IC
Package Type Other; VSON
Output Voltage 12.75 volts
Input Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IP2002 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 13.2 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details