Texas Instruments High-Performance Analog TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180 TPS40180EVM

Description
TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180
Request a Quote Datasheet
Description
TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180 - TPS40180EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180
TPS40180EVM
TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180 TPS40180EVM
TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180

TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40180EVM - 797944-TPS40180EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40180EVM
797944-TPS40180EVM
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40180EVM 797944-TPS40180EVM
Manufacturer: Texas Instruments Win Source Part Number: 797944-TPS40180EVM Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 285kHz Supplied Contents: Board(s) Output Current: 20A Utilized IC / Part: TPS40180 Family Name: TPS40180 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797944-TPS40180EVM
Regulator Topology: Buck
Voltage - Output: 1.5V
Voltage - Input: 10.8 V ~ 13.2 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 285kHz
Supplied Contents: Board(s)
Output Current: 20A
Utilized IC / Part: TPS40180
Family Name: TPS40180
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31157-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31157-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31157-ND
TPS40180 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS40180 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS40180EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS40180EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS40180EVM
EVAL MODULE FOR TPS40180

EVAL MODULE FOR TPS40180

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS40180EVM 797944-TPS40180EVM 296-31157-ND TPS40180EVM
Product Name TPS40180EVM DC/DC Step Down 1 Non-Isolated - 1.5V 20A 10.8 ~ 13.2 V Buck 285kHz Fully Populated Board TPS40180 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40180EVM DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 1793736 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-SP610-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers