BUCK, CNTRL, SYNC, 20VQFN; Input Voltage:4.5V; Output Voltage:8V; Output Current:20A; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes
BUCK, CNTRL, SYNC, 20VQFN, FULL REEL; Input Voltage:4.5V; Output Voltage:8V; Output Current:20A; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Frequency:600kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH5847 |
| Product Name | Buck, Cntrl, Sync, 20Vqfn; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 4 to 60 volts |
| DC Input | 4 to 60 volts |