EVAL MODULE FOR TPS40170 DC/DC Step Down 1 Non-Isolated - 5V 6A 10 ~ 60 V Buck 100kHz ~ 600kHz Fully Populated Board TPS40170
TPS40170 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1100925-TPS40170EVM-
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 6A
Voltage - Input: 10V ~ 60V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 100kHz ~ 600kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS40170
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS40170EVM-578TPS40
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-31156,TPS40170EV
Base Product Number: TPS40170
RoHS Status: Not applicable
EVAL MODULE FOR TPS40170-578
BUCK CONTROLLER, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40170; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Controller; Kit Contents:Evaluation Module RoHS Compliant: Yes
Power Management IC Development Tools TPS40170 Eval Mod
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS40170EVM-578 | 296-31156-ND | 1100925-TPS40170EVM-578 | TPS40170EVM-578 | 27AJ0481 | TPS40170EVM-578 |
| Product Name | EVAL MODULE FOR TPS40170 DC/DC Step Down 1 Non-Isolated - 5V 6A 10 ~ 60 V Buck 100kHz ~ 600kHz Fully Populated Board TPS40170 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Buck Controller, Evaluation Module; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |