Texas Instruments High-Performance Analog TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140 TPS40140EVM-003

Description
TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140
Request a Quote Datasheet
Description
TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140 - TPS40140EVM-003 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140
TPS40140EVM-003
TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140 TPS40140EVM-003
TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140

TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40140EVM-003 - 797942-TPS40140EVM-003 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40140EVM-003
797942-TPS40140EVM-003
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40140EVM-003 797942-TPS40140EVM-003
Manufacturer: Texas Instruments Win Source Part Number: 797942-TPS40140EVM-0 03 Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 32A Utilized IC / Part: TPS40140 Family Name: TPS40140 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797942-TPS40140EVM-003
Regulator Topology: Buck
Voltage - Output: 1.5V
Voltage - Input: 10.8 V ~ 13.2 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 32A
Utilized IC / Part: TPS40140
Family Name: TPS40140
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31155-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31155-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31155-ND
TPS40140 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS40140 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS40140EVM-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS40140EVM-003
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS40140EVM-003
EVAL MODULE FOR TPS40140-003

EVAL MODULE FOR TPS40140-003

Supplier's Site
Evaluation Board, Step Down Dc/dc Conv; Silicon Manufacturer Texas Instruments - 27AJ0480 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Dc/dc Conv; Silicon Manufacturer Texas Instruments
27AJ0480
Evaluation Board, Step Down Dc/dc Conv; Silicon Manufacturer Texas Instruments 27AJ0480
EVALUATION BOARD, STEP DOWN DC/DC CONV; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40140; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Controller; Kit RoHS Compliant: NA

EVALUATION BOARD, STEP DOWN DC/DC CONV; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40140; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Controller; Kit RoHS Compliant: NA

Supplier's Site
Power Management IC Development Tools - TPS40140EVM-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS40140EVM-003
Power Management IC Development Tools TPS40140EVM-003
Power Management IC Development Tools 32A Sgl Output 2-Ph Buck Conv Eval Mod

Power Management IC Development Tools 32A Sgl Output 2-Ph Buck Conv Eval Mod

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS40140EVM-003 797942-TPS40140EVM-003 296-31155-ND TPS40140EVM-003 27AJ0480 TPS40140EVM-003
Product Name TPS40140EVM-003 DC/DC Step Down 1 Non-Isolated - 1.5V 32A 10.8 ~ 13.2 V Buck 500kHz Fully Populated Board TPS40140 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40140EVM-003 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Step Down Dc/dc Conv; Silicon Manufacturer Texas Instruments Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10211279-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
Development Tool Accessories - 1975504 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details