Texas Instruments Standard Linear and Logic Buck 40V 5.8V 50A Step-Down DC-DC Converter IC TPS40131RHBT

Description
Two-Phase Buck Controller, 40V In, 5.8V Out, 50A, 1.2MHz, QFN Product overview: TPS40131RHBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 5.8V, 50A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 5.8V, 50A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40131RHBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Two-Phase Buck Controller, 40V In, 5.8V Out, 50A, 1.2MHz, QFN Product overview: TPS40131RHBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 5.8V, 50A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 5.8V, 50A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40131RHBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 40V 5.8V 50A Step-Down DC-DC Converter IC
715-TPS40131RHBT
Buck 40V 5.8V 50A Step-Down DC-DC Converter IC 715-TPS40131RHBT
Two-Phase Buck Controller, 40V In, 5.8V Out, 50A, 1.2MHz, QFN Product overview: TPS40131RHBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 5.8V, 50A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 5.8V, 50A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40131RHBT can be used for catalog matching and distributor lookup.

Two-Phase Buck Controller, 40V In, 5.8V Out, 50A, 1.2MHz, QFN Product overview: TPS40131RHBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 5.8V, 50A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 5.8V, 50A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40131RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40131RHBT
Product Name Buck 40V 5.8V 50A Step-Down DC-DC Converter IC
Package Type Other; QFN
Output Voltage 5.8 volts
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1224601P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 70 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1237375-LMZM23601V3SILR - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Output Voltage 4 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers