Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS40120PWR TPS40120PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900768-TPS40120PWR Operating Temperature Range: -40°C ~ 85°C Features: Multiphase Controller PMIC 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS40120 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS40120PWRTR, TPS40120PWR-ND, 296-TPS40120PWRCT, 296-TPS40120PWRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900768-TPS40120PWR Operating Temperature Range: -40°C ~ 85°C Features: Multiphase Controller PMIC 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS40120 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS40120PWRTR, TPS40120PWR-ND, 296-TPS40120PWRCT, 296-TPS40120PWRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS40120PWR - 900768-TPS40120PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS40120PWR
900768-TPS40120PWR
PMIC - PMIC - Power Management - Specialized - TPS40120PWR 900768-TPS40120PWR
Manufacturer: Texas Instruments Win Source Part Number: 900768-TPS40120PWR Operating Temperature Range: -40°C ~ 85°C Features: Multiphase Controller PMIC 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS40120 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS40120PWRTR, TPS40120PWR-ND, 296-TPS40120PWRCT, 296-TPS40120PWRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 900768-TPS40120PWR
Operating Temperature Range: -40°C ~ 85°C
Features: Multiphase Controller PMIC 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS40120
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS40120PWRTR, TPS40120PWR-ND, 296-TPS40120PWRCT, 296-TPS40120PWRDKR

Buy Now Datasheet
Power Management - Specialized - TPS40120PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS40120PWR
Power Management - Specialized TPS40120PWR
Multiphase Controller PMIC 14-TSSOP

Multiphase Controller PMIC 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900768-TPS40120PWR TPS40120PWR
Product Name PMIC - PMIC - Power Management - Specialized - TPS40120PWR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details