Texas Instruments High-Performance Analog EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055 TPS40055EVM-002

Description
EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055 - TPS40055EVM-002 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055
TPS40055EVM-002
EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055 TPS40055EVM-002
EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055

EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1232597-TPS40055EVM-002 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1232597-TPS40055EVM-002
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1232597-TPS40055EVM-002
Win Source Part Number: 1232597-TPS40055EVM- 002 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 3A Voltage - Input: 10V ~ 40V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: TPS40055 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS40055EVM002; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-18954-ND,TPS400 55EVM002,-296-18954, 296-18954,-TPS40055E VM-002-NDR,-TPS40055 EVM,296-18954-NDR Base Product Number: TPS40055 RoHS Status: Not applicable

Win Source Part Number: 1232597-TPS40055EVM-002
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 3A
Voltage - Input: 10V ~ 40V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS40055
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS40055EVM002;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: -296-18954-ND,TPS40055EVM002,-296-18954,296-18954,-TPS40055EVM-002-NDR,-TPS40055EVM,296-18954-NDR
Base Product Number: TPS40055
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-18954-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-18954-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-18954-ND
TPS40055 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS40055 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS40055EVM-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS40055EVM-002
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS40055EVM-002
EVAL MODULE FOR TPS40055-002

EVAL MODULE FOR TPS40055-002

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS40055EVM-002
Power Management IC Development Tools TPS40055EVM-002
Power Management IC Development Tools Wide Input Range Converter

Power Management IC Development Tools Wide Input Range Converter

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS40055EVM-002 1232597-TPS40055EVM-002 296-18954-ND TPS40055EVM-002 TPS40055EVM-002
Product Name EVAL MODULE FOR TPS40055-002 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 40V Buck 300kHz Fully Populated Board TPS40055 Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-4+ - TB-BAT-4C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1887121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details