The TPS40042DRCR is a low pin count, low input voltage synchronous buck DC-DC controller designed for applications requiring an input voltage range of 3.0 V to 5.5 V. It features an external reference input that allows for output voltage regulation from 0.5 V to 90% of VIN. The device operates at a fixed switching frequency of 600 kHz and supports pre-biased outputs, making it suitable for various applications including DDR memory, point of load, telecommunications, and DC-DC modules. The TPS40042 incorporates adaptive anti-cross conduction gate drive technology and includes three selectable short circuit protection levels, as well as thermal shutdown protection at 145 °C. It is packaged in a compact 10-pin, 3 mm x 3 mm SON package, which aids in reducing the number of external components required for operation. The controller also features an active low enable pin, ensuring controlled startup behavior.
Low Pin Count, Low Vin, Synchronous Buck DCDC Controller with Tracking 10-VSON -40 to 85
Low Pin Count, Low Vin, Synchronous Buck DCDC Controller with Tracking 10-VSON -40 to 85 Product overview: TPS40042DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40042DRCR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS40042DRCR | 715-TPS40042DRCR |
| Product Name | TPS40042 Low Pin Count, Low Vin, Synchronous Buck DCDC Controller with Tracking | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; VSON | Other; VSON |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | |
| Input Voltage | 3 to 5.5 volts | 5.5 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |