Texas Instruments Standard Linear and Logic Buck 5.5 V 300 kHz Step-Down DC-DC Converter IC TPS40040DRBT

Description
2.25 to 5.5 V input, 300 kHz, synchronous buck controller with low pin count 8-SON -40 to 85 Product overview: TPS40040DRBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5 V, 300 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5 V, 300 kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40040DRBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.25 to 5.5 V input, 300 kHz, synchronous buck controller with low pin count 8-SON -40 to 85 Product overview: TPS40040DRBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5 V, 300 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5 V, 300 kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40040DRBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5.5 V 300 kHz Step-Down DC-DC Converter IC
715-TPS40040DRBT
Buck 5.5 V 300 kHz Step-Down DC-DC Converter IC 715-TPS40040DRBT
2.25 to 5.5 V input, 300 kHz, synchronous buck controller with low pin count 8-SON -40 to 85 Product overview: TPS40040DRBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5 V, 300 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5 V, 300 kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40040DRBT can be used for catalog matching and distributor lookup.

2.25 to 5.5 V input, 300 kHz, synchronous buck controller with low pin count 8-SON -40 to 85 Product overview: TPS40040DRBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5 V, 300 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5 V, 300 kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40040DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40040DRBT
Product Name Buck 5.5 V 300 kHz Step-Down DC-DC Converter IC
Package Type Other; VSON
Output Voltage 4.95 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1224462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 5V 500mA 40V Step-Down DC-DC Converter IC - 739-LM2594MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers