Manufacturer: Texas Instruments
Win Source Part Number: 937282-TPS40007EVM-0
Series: Predictive Gate Drive™
Features: TPS40007 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Package: Bulk
Family Name: TPS40007
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-18949, 296-18949-NDR, -296-18949-ND, -296-18949, -TPS40007EVM, -TPS40007EVM-001-NDR
TPS40007 Predictive Gate Drive™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS40007-001 DC/DC Step Down 1 Non-Isolated - 2.5V 10A 3.3 ~ 5 V Buck 300kHz Fully Populated Board TPS40007
Power Management IC Development Tools TPS40007-001 Eval Mod
EVAL MODULE FOR TPS40007-001
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 937282-TPS40007EVM-001 | 296-18949-ND | TPS40007EVM-001 | TPS40007EVM-001 | TPS40007EVM-001 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS40007EVM-001 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR TPS40007-001 DC/DC Step Down 1 Non-Isolated - 2.5V 10A 3.3 ~ 5 V Buck 300kHz Fully Populated Board TPS40007 | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |