Texas Instruments Buck 5.5V 600kHz Step-Down DC-DC Converter IC TPS40003DGQR

Description
2.25 to 5.5V input, 600kHz, synchronous buck controller with Predictive Gate Drive™ Technology 10-HVSSOP -40 to 85 Product overview: TPS40003DGQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 600kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40003DGQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.25 to 5.5V input, 600kHz, synchronous buck controller with Predictive Gate Drive™ Technology 10-HVSSOP -40 to 85 Product overview: TPS40003DGQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 600kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40003DGQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5.5V 600kHz Step-Down DC-DC Converter IC
715-TPS40003DGQR
Buck 5.5V 600kHz Step-Down DC-DC Converter IC 715-TPS40003DGQR
2.25 to 5.5V input, 600kHz, synchronous buck controller with Predictive Gate Drive™ Technology 10-HVSSOP -40 to 85 Product overview: TPS40003DGQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 600kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40003DGQR can be used for catalog matching and distributor lookup.

2.25 to 5.5V input, 600kHz, synchronous buck controller with Predictive Gate Drive™ Technology 10-HVSSOP -40 to 85 Product overview: TPS40003DGQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 600kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40003DGQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40003DGQR
Product Name Buck 5.5V 600kHz Step-Down DC-DC Converter IC
Package Type Other; HTSSOP EP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1224546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 176 volts
View Details
Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers