Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only 10-HVSSOP -40 to 85 Product overview: TPS40000DGQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25V, 5.5V, 300 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25V, 5.5V, 300 kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40000DGQR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-TPS40000DGQR |
| Product Name | Buck 2.25V 5.5V 300 kHz Step-Down DC-DC Converter IC |
| Package Type | Other; HTSSOP EP |
| Output Voltage | 0.7000 volts |
| IOUT | 15 amps |