Supervisor Push-Pull 1 Channel 6-WSON (1.5x1.5)
Supervisor Push-Pull 1 Channel 6-WSON (1.5x1.5)
Supervisor Push-Pull 1 Channel 6-WSON (1.5x1.5)
Win Source Part Number: 970428-TPS3899PL16DS
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Regulator/Supervisor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 40µs Typical
Voltage - Threshold: 1.6V
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS3899PL16DSERQ
AUTOMOTIVE NANOPOWER SUPERVISOR Product overview: TPS3899PL16DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3899PL16DSERQ
Supervisor Push-Pull 1 Channel 6-WSON (1.5x1.5)
AUTOMOTIVE NANOPOWER SUPERVISOR
AUTOMOTIVE NANOPOWER SUPERVISOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TPS3899PL16DSERQ1DKR-ND | 970428-TPS3899PL16DSERQ1 | 691-TPS3899PL16DSERQ1 | TPS3899PL16DSERQ1 | TPS3899PL16DSERQ1 | TPS3899PL16DSERQ1 |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Automotive Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low | Inverting; Active Low | Push-Pull | |||
| Type | 6-WFDFN | Tape & Reel (TR) | 6-WFDFN | 6-WFDFN | ||
| Pins | 6 | 6 | ||||
| Threshold | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts |