Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Open-Drain Output 6-SON -40 to 125
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Manufacturer: Texas Instruments
Win Source Part Number: 105781-TPS3898ADRYR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Single-channel, ultra-small, adjustable supervisor with active-low, open-drain output 6-SON -40 to 125 Product overview: TPS3898ADRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3898ADRYR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
IC SUPERVISOR 1 CHANNEL 6SON
IC SUPERVISOR 1 CHANNEL 6SON
Supervisory Circuits Sgl Ch,Ultra Small Adj Sup Circuit
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3898ADRYR | 296-TPS3898ADRYRDKR-ND | 105781-TPS3898ADRYR | 691-TPS3898ADRYR | TPS3898ADRYR | TPS3898ADRYR | TPS3898ADRYR | TPS3898ADRYR |
| Product Name | TPS3898 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Open-Drain Output | Supervisors | PMIC - PMIC - Supervisors - TPS3898ADRYR | Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SON | 6-UFDFN | 6-SON (1.45x1) | SON | 6-UFDFN | 6-UFDFN | ||
| IQ | 6 µA | 6 µA |