Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Push-Pull Output 6-SON -40 to 125
Single-channel, ultra-small, adjustable supervisor with active-low, push-pull output 6-SON -40 to 125 Product overview: TPS3896ADRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3896ADRYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900766-TPS3896ADRYR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Push-Pull, Totem Pole Channel 6-SON (1.45x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3896
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29808-2, -TPS3896ADRYR-NDR, 296-29808-6, -296-29808-1, 296-29808-1, -296-29808-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
IC SUPERVISOR 1 CHANNEL 6SON
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisory Circuits Sgl Ch,Ultra Small Adj Sup Circuit
IC SUPERVISOR 1 CHANNEL 6SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3896ADRYR | 691-TPS3896ADRYR | 900766-TPS3896ADRYR | 296-29808-6-ND | TPS3896ADRYR | TPS3896ADRYR | TPS3896ADRYR | TPS3896ADRYR |
| Product Name | TPS3896 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Push-Pull Output | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3896ADRYR | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SON | SON | 6-SON (1.45x1) | 6-UFDFN | 6-UFDFN | 6-UFDFN | ||
| IQ | 6 µA | 6 µA |