Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-High, Push-Pull Output 6-SON -40 to 125
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Single-channel, ultra-small, adjustable supervisor with active-high, push-pull output 6-SON -40 to 125 Product overview: TPS3895PDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3895PDRYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111838-TPS3895PDRYR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
IC SUPERVISOR 1 CHANNEL 6SON
IC SUPERVISOR 1 CHANNEL 6SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3895PDRYR | 296-29807-1-ND | 691-TPS3895PDRYR | 1111838-TPS3895PDRYR | TPS3895PDRYR | TPS3895PDRYR | TPS3895PDRYR |
| Product Name | TPS3895 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-High, Push-Pull Output | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3895PDRYR | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | |||
| Features | Manual Reset | Manual Reset | |||||
| Output Options | Active-high,Push-pull | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | |||
| Type | SON | 6-UFDFN | SON | 6-SON (1.45x1) | 6-UFDFN | 6-UFDFN | |
| IQ | 6 µA | 6 µA |