Texas Instruments High-Performance Analog Automotive Low-Power 5.5V Voltage Supervisor IC TPS389001DSET

Description
Low-Iq 1% Supervisor IC, 1.5-5.5V, 6-Pin S-PDSO-N6, Automotive Product overview: TPS389001DSET from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Low-Power, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389001DSET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Iq 1% Supervisor IC, 1.5-5.5V, 6-Pin S-PDSO-N6, Automotive Product overview: TPS389001DSET from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Low-Power, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389001DSET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Low-Power 5.5V Voltage Supervisor IC
691-TPS389001DSET
Automotive Low-Power 5.5V Voltage Supervisor IC 691-TPS389001DSET
Low-Iq 1% Supervisor IC, 1.5-5.5V, 6-Pin S-PDSO-N6, Automotive Product overview: TPS389001DSET from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Low-Power, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389001DSET can be used for catalog matching and distributor lookup.

Low-Iq 1% Supervisor IC, 1.5-5.5V, 6-Pin S-PDSO-N6, Automotive Product overview: TPS389001DSET from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Low-Power, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389001DSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS389001DSET - 797934-TPS389001DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS389001DSET
797934-TPS389001DSET
PMIC - PMIC - Supervisors - TPS389001DSET 797934-TPS389001DSET
Manufacturer: Texas Instruments Win Source Part Number: 797934-TPS389001DSET Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFDFN Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: TPS3890 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WSON (1.5x1.5) Alternative Parts (Cross-Reference): PT7M3808G09ZCE; PT7M3808G33TAE ; PT7M3808G01ZCE; PT7M3808G50TAE ; Introduction Date: March 30, 2016 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797934-TPS389001DSET
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WFDFN
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: Adjustable/Selectable
Family Name: TPS3890
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-WSON (1.5x1.5)
Alternative Parts (Cross-Reference): PT7M3808G09ZCE; PT7M3808G33TAE ; PT7M3808G01ZCE; PT7M3808G50TAE ;
Introduction Date: March 30, 2016
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-44489-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-44489-2-ND
Supervisors 296-44489-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-44489-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-44489-6-ND
Supervisors 296-44489-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-44489-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-44489-1-ND
Supervisors 296-44489-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - TPS389001DSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS389001DSET
Supervisors TPS389001DSET
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS389001DSET
Supervisory Circuits TPS389001DSET
Supervisory Circuits Low-quiescent-curren t 1% accurate supervisor with programmable delay 6-WSON -40 to 125

Supervisory Circuits Low-quiescent-current 1% accurate supervisor with programmable delay 6-WSON -40 to 125

Buy Now Datasheet
PMIC - Supervisors - TPS389001DSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS389001DSET
PMIC - Supervisors TPS389001DSET
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Voltage Supervisor, 5.5V, Wson-6; Threshold Voltage Texas Instruments - 27AJ0469 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Wson-6; Threshold Voltage Texas Instruments
27AJ0469
Voltage Supervisor, 5.5V, Wson-6; Threshold Voltage Texas Instruments 27AJ0469
VOLTAGE SUPERVISOR, 5.5V, WSON-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:WSON; No. of Pins:6Pins; Delay Time:30s; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, WSON-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:WSON; No. of Pins:6Pins; Delay Time:30s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS389001DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS389001DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS389001DSET
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TPS389001DSET 797934-TPS389001DSET 296-44489-2-ND TPS389001DSET TPS389001DSET TPS389001DSET 27AJ0469 TPS389001DSET
Product Name Automotive Low-Power 5.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS389001DSET Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Voltage Supervisor, 5.5V, Wson-6; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Supply Voltage 1.5 to ? volts 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Supplies 1; 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details