Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3870J4080DSERQ1

Description
Win Source Part Number: 1356298-TPS3870J4080 DSERQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Simple Reset/Power-On Reset MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Base Product Number: TPS3870 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 0.8V Reset: Active Low Reset Timeout: 140ms Minimum
Request a Quote Datasheet
Description
Win Source Part Number: 1356298-TPS3870J4080 DSERQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Simple Reset/Power-On Reset MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Base Product Number: TPS3870 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 0.8V Reset: Active Low Reset Timeout: 140ms Minimum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1356298-TPS3870J4080DSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1356298-TPS3870J4080DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1356298-TPS3870J4080DSERQ1
Win Source Part Number: 1356298-TPS3870J4080 DSERQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Simple Reset/Power-On Reset MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Base Product Number: TPS3870 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 0.8V Reset: Active Low Reset Timeout: 140ms Minimum

Win Source Part Number: 1356298-TPS3870J4080DSERQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Base Product Number: TPS3870
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 0.8V
Reset: Active Low
Reset Timeout: 140ms Minimum

Buy Now Datasheet
Supervisors - 296-TPS3870J4080DSERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3870J4080DSERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3870J4080DSERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Supervisor IC
691-TPS3870J4080DSERQ1
Automotive Voltage Supervisor IC 691-TPS3870J4080DSERQ1
Automotive high-accuracy overvoltage reset IC with time delay and manual reset 6-WSON -40 to 125 Product overview: TPS3870J4080DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3870J4080DSER Q1 can be used for catalog matching and distributor lookup.

Automotive high-accuracy overvoltage reset IC with time delay and manual reset 6-WSON -40 to 125 Product overview: TPS3870J4080DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3870J4080DSERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3870J4080DSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3870J4080DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3870J4080DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
PMIC - Supervisors - TPS3870J4080DSERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3870J4080DSERQ1
PMIC - Supervisors TPS3870J4080DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Supervisors - TPS3870J4080DSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1356298-TPS3870J4080DSERQ1 296-TPS3870J4080DSERQ1CT-ND 691-TPS3870J4080DSERQ1 TPS3870J4080DSERQ1 TPS3870J4080DSERQ1 TPS3870J4080DSERQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Automotive Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers